EN
  • EN
  • DE

2SC5343E Y

Part No 2SC5343E Y
Manufacturer AUK corp
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 50V 0.15A 150mW 3-Pin SOT-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer AUK corp
Win Source Part Number 220079-2SC5343E Y
Popularity Low
Supply and Demand Status Balance
Family Name 2SC5343E
Introduction Date August 01, 2000
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 2SC5343E Y CAD Model

Description

Overview of 2SC5343E Y

The 2SC5343E Y is a reputable NPN transistor designed to deliver exceptional performance in amplification and quick switching applications. Its solid construction ensures longevity, making it an invaluable component in precise electronic configurations.

Key Features and Benefits

  • Superior Gain Characteristics: Ensures reliable current amplification, vital for clarity in signal processing.
  • Low Energy Requirements: Features minimal saturation voltage, optimizing power consumption and ensuring cool operation.
  • Space Efficiency: Compact design supports its inclusion in limited-space electronic assemblies.
  • Thermal Resilience: Performs reliably under high-temperature conditions, enhancing durability and versatility.

Applications and Projects

  • High-Fidelity Audio Systems: Enhances sound quality in stereo systems with its superior amplification capability.
  • Regulated Power Supplies: Critical in regulated power designs requiring precision and efficiency.
  • Wireless Communication: Used for boosting signals in wireless transmitters and receivers.
  • Industrial Controls: Supports industrial automation systems requiring precise control mechanisms.

Additional Details

Targeted towards both commercial and industrial electronics markets, the 2SC5343E Y stands out for its advanced gain profiling and energy efficiency. Its high saturation current aids developers in achieving duplicated signal quality with precision, and its rugged construction ensures endurance across varied applications. This transistor is prized for its low distortion and excellent response, making it a preferred choice among professional electrical engineers and electronic hobbyists alike.

You May Also Be Interested in

CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3322 $233.2540
90+ $3.2213 $289.9170
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,270 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess