EN
  • EN
  • DE

S7806D

Part No S7806D
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description Fixed Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 308079-S7806D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S7806D CAD Model

Description

The S7806D is a positive voltage regulator manufactured by AUK Corp. Similar to the S7805 series, it's a three-terminal regulator, but instead of providing 5V, it provides a stable 6V output voltage. This makes it suitable for applications requiring a 6V power supply. Voltage regulators are essential components in electronic circuits, maintaining a constant output voltage despite variations in input voltage or load current.

Applications

  • Microcontroller Power Supplies: Provides a stable 6V supply for microcontrollers requiring this voltage for operation.
  • Sensor Power Supplies: Supplies a regulated 6V to sensors ensuring stable and accurate readings.
  • Relay Driving Circuits: Powers relays that require a 6V coil voltage for activation.
  • Small Motor Control Circuits: Can be used to power small DC motors that operate at 6V.
  • Instrumentation Equipment: Provides a stable 6V reference voltage in instrumentation and measurement devices.

Features

  • Fixed 6V Output Voltage: Provides a stable and regulated 6V output.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to excessive heat dissipation.
  • Short-Circuit Protection: Protects the regulator and the connected circuitry from damage in case of a short.
  • Output Transistor Safe-Area Protection: Ensures the output transistor operates within safe limits, preventing failure.
  • Requires Minimal External Components: Simplifies circuit design by minimizing the need for external components.

Benefits

  • Stable Output Voltage: Maintains a constant 6V output, ensuring reliable operation of connected components.
  • Protection Against Overheating: Prevents damage from thermal overload conditions, enhancing reliability.
  • Short-Circuit Resilience: Provides protection against short circuits, minimizing the risk of component failure.
  • Simplified Design: Reduces design complexity by minimizing the need for external components.
  • Cost-Effective Solution: Offers a cost-effective solution for providing a regulated 6V power supply.

Additional Details

The S7806D typically requires a heat sink, especially when operating at higher input voltages or load currents, to dissipate heat efficiently. Ensure the input voltage remains above the output voltage by a sufficient margin (usually a few volts) for proper regulation. It's often available in a TO-220 package. Consult the AUK Corp datasheet for detailed specifications, including maximum input voltage, maximum output current, thermal resistance, and operating temperature range. It is frequently used in applications that require a well-regulated 6V power supply, such as certain types of lighting, small electronic toys, and specific sensor applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess