The SDB1060PI is a Schottky Barrier Rectifier diode manufactured by AUK Corp. It is designed for applications requiring high efficiency and fast switching speeds.
Applications:
- Switching Power Supplies
- Freewheeling Diodes
- Polarity Protection
- DC-DC Converters
- High Frequency Rectification
Features:
- High Surge Current Capability: Withstands high surge currents without damage.
- Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
- Fast Switching Speed: Allows for high-frequency operation.
- High Reliability: Robust design ensures reliable performance.
Benefits:
- Improved Efficiency: Low forward voltage drop reduces power loss.
- Protection Against Voltage Spikes: High surge current capability protects circuits from damage.
- High Frequency Operation: Fast switching speed enables use in high-frequency circuits.
- Reliable Performance: Ensures long-term reliable operation.
Additional Details:
The SDB1060PI is typically available in a DO-27 package. It offers a forward current rating of 10A and a reverse voltage rating of 60V. The Schottky barrier construction results in a lower forward voltage drop compared to standard silicon diodes.
The SDB1060PI is a suitable choice for applications requiring a high-performance Schottky Barrier Rectifier diode. Its features and performance make it ideal for switching power supplies, DC-DC converters, and other applications where efficiency and speed are critical.