EN
  • EN
  • DE

SDZ6V2D

Part No SDZ6V2D
Manufacturer AUK corp
Description Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 1247541-SDZ6V2D
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDZ6V2D CAD Model

Description

The SDZ6V2D is a Zener diode manufactured by AUK Corp. It is designed to provide a stable voltage reference of 6.2V in electronic circuits. Zener diodes are widely used for voltage regulation, overvoltage protection, and voltage clipping applications.

Applications

  • Voltage Regulation: Provides a stable 6.2V voltage output in power supplies and other electronic circuits.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes and surges.
  • Voltage Clipping: Limits the voltage in a circuit to a specific level.
  • Electronic Equipment: Used in various electronic devices for voltage stabilization and protection.
  • Signal Conditioning Circuits: Used for clamping signals to a desired voltage level.

Features

  • Precise Zener Voltage: Provides a well-defined Zener voltage of 6.2V.
  • Low Reverse Leakage Current: Minimizes power loss due to leakage in the reverse direction.
  • High Surge Current Capability: Can withstand transient voltage surges without damage.
  • Small Surface Mount Package: Available in a compact SOD-123 package, suitable for high-density PCB layouts.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive for environmental protection.

Benefits

  • Protects Sensitive Circuits: Prevents damage to electronic components from excessive voltage levels.
  • Ensures Stable Operation: Maintains a constant voltage output, improving the stability and reliability of electronic circuits.
  • Reduces Power Consumption: Low leakage current minimizes power loss, contributing to energy efficiency.
  • Simplifies Circuit Design: Easy to integrate into existing circuits due to its small size and well-defined electrical characteristics.
  • Environmentally Friendly: Complies with RoHS standards, reducing the environmental impact of electronic devices.

Additional Details

The SDZ6V2D is a 6.2V Zener diode commonly used where a precise and stable voltage reference is needed. An appropriate series resistor should be selected to limit the current flowing through the Zener diode. This resistor's value depends on the input voltage, the Zener voltage, and the desired Zener current. The power dissipation rating of the Zener diode must be considered to prevent overheating. The SOD-123 package allows for automated assembly and high-density board layouts. For detailed specifications, performance characteristics, and application recommendations, consult the manufacturer's datasheet. The datasheet includes information about the test conditions for Zener voltage measurement, reverse leakage current characteristics, and thermal resistance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0393 $57.9675
3,575+ $0.0323 $115.4725
5,560+ $0.0312 $173.4720
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
13,045+ $0.0266 $346.9970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess