EN
  • EN
  • DE

SMN15T50CI

Part No SMN15T50CI
Manufacturer AUK corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AUK corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838247-SMN15T50CI
Ultra Librarian 3D Model Ultra Librarian SMN15T50CI CAD Model

Description

The SMN15T50CI is an N-Channel enhancement mode MOSFET from AUK Corp, designed for high-efficiency power switching applications. It features a low on-resistance, enabling efficient power conversion and minimizing power losses. This MOSFET is suitable for use in a wide range of applications, including DC-DC converters, motor control, and power management systems.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Motor Control: Employed in controlling the speed and torque of electric motors.
  • Power Management Systems: Integrated into systems for efficient power distribution and control.
  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency.
  • Load Switching: Used as a switch to control power to various loads.

Features:

  • N-Channel Enhancement Mode: Provides fast switching speeds and efficient operation.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High Current Capability: Handles high current levels, making it suitable for demanding applications.
  • High Voltage Rating: Can withstand high voltage levels, ensuring reliable operation.
  • Fast Switching Speed: Enables efficient switching performance.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power losses, leading to higher efficiency in power conversion.
  • Enhanced Reliability: High voltage rating and avalanche capability ensure reliable operation in harsh environments.
  • Reduced Heat Dissipation: Low on-resistance reduces heat generation, simplifying thermal management.
  • Faster Switching: Fast switching speeds enable efficient performance in high-frequency applications.
  • Compact Design: Allows for smaller and more compact designs due to its efficient operation.

Additional Details:

The SMN15T50CI MOSFET typically features a voltage rating of 500V and a continuous drain current rating of 15A. The on-resistance (RDS(on)) is typically very low, in the mOhm range, contributing to its high efficiency. The device is often available in a TO-220 or similar through-hole package, facilitating easy mounting and thermal management. Its robust design ensures long-term reliability in demanding applications. The gate threshold voltage is designed to be consistent and stable, making it easier to drive and control. The MOSFET is also designed to be RoHS compliant, ensuring it meets environmental standards. This part is widely used in power supplies, inverters, and other power electronic applications.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess