EN
  • EN
  • DE

SRA2202S

Part No SRA2202S
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description PNP Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 340068-SRA2202S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SRA2202S CAD Model

Description

The SRA2202S is a PNP Silicon Digital Transistor manufactured by AUK Corp. This device features an integrated bias resistor network, streamlining circuit design and minimizing the need for external components. It is designed for a variety of switching and amplification applications, making it a versatile component in numerous electronic circuits. The integrated resistors ensure stable biasing and reduce the overall footprint on the printed circuit board.

Applications:

  • Digital Switching: Used in digital circuits for switching signals on and off.
  • Inverter Circuits: Provides signal inversion in digital logic circuits.
  • LED Driver Circuits: Drives LEDs in various display and lighting applications.
  • Amplification: Amplifies small signals in analog circuits.
  • General Purpose Switching: Suitable for general-purpose switching applications in electronic devices.

Features:

  • Integrated Bias Resistor Network: Simplifies circuit design and reduces external component count.
  • PNP Transistor: Designed for switching and amplification applications.
  • Low Saturation Voltage: Provides efficient switching with minimal power loss.
  • Small SOT-23 Package: Compact package for space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Simplified Circuit Design: Reduces the number of external components required, simplifying the design process.
  • Reduced Board Space: Compact package and fewer external components minimize board space usage.
  • Lower Assembly Costs: Fewer components to place and solder reduces assembly costs.
  • Improved Circuit Performance: Integrated resistor network provides stable biasing for consistent performance.
  • Enhanced Reliability: Reduced component count improves overall circuit reliability.

The SRA2202S digital transistor is manufactured using advanced semiconductor technology to ensure reliable and consistent performance. The integrated bias resistors are precisely matched to the transistor characteristics, optimizing performance in a variety of applications. The SOT-23 package allows for easy integration into compact electronic devices. This component is designed for long-term reliability and stable performance in demanding environments.

You May Also Be Interested in

SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
AMCC
Lowest to $2.8182
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess