Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 340124-SRC1211EF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SRC1211EF CAD Model

Description

The SRC1211EF is a PNP Silicon Transistor manufactured by AUK Corp. This transistor is designed for switching and amplification purposes in various electronic circuits, offering a good balance between voltage, current, and switching speed.

Applications

  • Switching circuits: Acts as a switch to control current in various electronic applications.
  • Amplification circuits: Used to amplify signals in audio and signal processing circuits.
  • Load switches: Employed as load switches in power management systems.
  • General-purpose amplification and switching: Suitable for a wide range of amplification and switching tasks.

Features

  • PNP Silicon Transistor: Uses PNP technology for efficient and reliable performance.
  • Low saturation voltage: Minimizes power loss during switching operations.
  • High collector current: Can handle a significant amount of current.
  • Compact package: Enables integration into small-form-factor devices.

Benefits

  • Efficient switching: Low saturation voltage ensures minimal power loss during switching.
  • Versatile application: Suitable for switching and amplification.
  • Easy integration: Compact package simplifies the design process.
  • Reliable performance: PNP technology ensures consistent and stable operation.

Additional Details

The SRC1211EF typically includes specifications for collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). These specific values depend on the precise datasheet. This transistor usually comes in a surface-mount package, designed for automated assembly processes. Its operating temperature range commonly falls between -55°C and +150°C. The transistor's internal structure is optimized for both amplification and switching, offering designers a flexible component for a range of circuit designs. Its low saturation voltage helps enhance efficiency, making it an ideal choice for energy-sensitive applications. The high collector current handling capability also makes it useful in driving moderate loads.

You May Also Be Interested in

AUK corp
PNP Silicon Transistor
Lowest to $0.0366
ECAD model for SBT2907AU
Yageo
Need more? Email Us
ECAD model for SBK160808A-121Y-N
Yageo
Need more? Email Us
ECAD model for SBY321611T-310Y-S
Yageo
Need more? Email Us
ECAD model for SBK321611T-201Y
Intel
Need more? Email Us
ECAD model for SB82437VX SL28Z
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for SC00314SU69FER
Yageo
Need more? Email Us
ECAD model for SBY451616T-800Y-N
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for SB5E001
Diodes Incorporated
Lowest to $1.1607
ECAD model for SBR30100PT

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.2200 $64.9000
715+ $0.1811 $129.4865
1,115+ $0.1746 $194.6790
1,530+ $0.1695 $259.3350
1,970+ $0.1643 $323.6710
2,655+ $0.1462 $388.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,000 pieces
MOQ: 295 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention