EN
  • EN
  • DE

SMJ27C256-15JM

Part No SMJ27C256-15JM
Manufacturer Austin Semiconductor
Description 256K UVEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Austin Semiconductor
Win Source Part Number 1251921-SMJ27C256-15JM
Manufacturer Homepage www.austinsemiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMJ27C256-15JM CAD Model

Description

The SMJ27C256-15JM is a 256K (32K x 8) UV Erasable Programmable Read-Only Memory (EPROM) manufactured by Austin Semiconductor. This EPROM offers a reliable and non-volatile storage solution for embedded systems and other applications where data retention is critical. The "SMJ" designation typically indicates a military-grade or high-reliability part. The "-15" indicates a 150ns access time.

Applications

  • Embedded systems
  • Industrial control systems
  • Aerospace applications
  • Military applications
  • Firmware storage
  • Boot loaders
  • Program storage

Features

  • 256K (32K x 8) EPROM
  • Fast access time (150ns)
  • Non-volatile storage
  • UV erasable
  • Single 5V power supply
  • JEDEC standard pinout
  • Ceramic DIP package (JM suffix)
  • High reliability

Benefits

  • Non-volatile storage: Data is retained even when power is removed.
  • Fast access time: Enables quick retrieval of data.
  • UV erasable: Allows for reprogramming when needed.
  • High reliability: Ensures long-term data integrity in harsh environments.
  • Industry-standard package: Simplifies integration into existing designs.

Additional Details

The SMJ27C256-15JM EPROM is programmed using a UV EPROM programmer. The data is stored in the memory cells until it is erased by exposing the die to ultraviolet light through a quartz window on the top of the package. The ceramic DIP package provides good environmental protection and is suitable for applications where high reliability is required. Austin Semiconductor is a supplier of high-reliability memory devices, ensuring the quality and performance of the SMJ27C256-15JM. Designers should consult the official datasheet for detailed specifications, package dimensions, and recommended operating conditions. Proper decoupling and noise reduction techniques are crucial for ensuring reliable operation. Since it is a ceramic package, care should be taken during handling to avoid damage.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess