EN
  • EN
  • DE

ACFM-W012-AP1

Part No ACFM-W012-AP1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816455-ACFM-W012-AP1
Ultra Librarian 3D Model Ultra Librarian ACFM-W012-AP1 CAD Model

Description

The ACFM-W012-AP1 is a Front-End Module (FEM) designed and manufactured by AVAGO TECHNOLOGIES LIMITED. This module is specifically engineered to enhance the performance of wireless communication devices operating in the 2.4 GHz frequency band. It integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive switch into a single, compact package, optimizing space and reducing component count in the overall system.

Applications:

  • Wi-Fi enabled devices (IEEE 802.11 b/g/n): Used in routers, access points, and client devices to improve signal strength and range.
  • Bluetooth applications: Integrated into Bluetooth modules and devices for enhanced communication performance.
  • Wireless LAN (WLAN) systems: Employed in WLAN infrastructure to boost signal coverage and data rates.
  • Internet of Things (IoT) devices: Incorporated into IoT devices that require reliable wireless connectivity, such as smart home devices, wearables, and industrial sensors.
  • Wireless audio devices: Utilized in wireless speakers, headphones, and other audio equipment to provide a stable and clear audio transmission.

Features:

  • Integrated PA, LNA, and T/R switch: Combines multiple RF functions into a single module, simplifying design and reducing PCB space.
  • High Gain: Provides significant gain for both transmit and receive paths, improving signal strength and sensitivity.
  • Low Noise Figure: Minimizes noise in the receive path, enhancing receiver sensitivity and overall system performance.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.

Benefits:

  • Improved Wireless Performance: Enhances signal strength, range, and data rates in wireless communication systems.
  • Simplified Design: Reduces component count and simplifies PCB layout, accelerating time-to-market.
  • Reduced System Cost: Integration of multiple RF functions into a single module lowers overall system cost.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Enhanced Reliability: High-quality components and robust design ensure reliable performance in various operating conditions.

Additional Details:

The ACFM-W012-AP1 operates in the 2.4 GHz frequency band, supporting IEEE 802.11 b/g/n standards. It is typically surface-mounted onto a printed circuit board (PCB). Specific technical specifications, such as gain, noise figure, and power consumption, can be found in the product datasheet provided by AVAGO TECHNOLOGIES LIMITED. The module is designed to meet industry standards for electromagnetic compatibility (EMC) and radio frequency (RF) performance. It is crucial to consult the datasheet for detailed electrical characteristics and application guidelines to ensure optimal performance and compliance.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,030 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess