EN
  • EN
  • DE

ACMD-6025-TR1

Part No ACMD-6025-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1317+
Reference case QFN
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 713276-ACMD-6025-TR1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ACMD-6025-TR1 CAD Model

Description

The ACMD-6025-TR1 is a high-performance, miniature surface-mount common mode choke designed for robust common mode noise suppression in various applications. Manufactured by AVAGO TECHNOLOGIES LIMITED, this component is engineered to effectively filter out unwanted common mode noise while maintaining signal integrity.

Applications

  • Differential signal lines in networking equipment (e.g., Ethernet).
  • USB interfaces to reduce common mode noise emissions.
  • HDMI cables to improve signal quality.
  • CAN bus systems to prevent interference.
  • RS-485 communication lines for noise reduction.

Features

  • Miniature surface-mount package for space-constrained applications.
  • High common mode attenuation across a broad frequency range.
  • Low differential mode insertion loss to preserve signal integrity.
  • Excellent impedance matching characteristics.
  • RoHS compliant, ensuring environmental responsibility.
  • High isolation voltage.
  • Optimized footprint for automated assembly.

Benefits

  • Improved signal integrity by reducing common mode noise.
  • Reduced EMI emissions, helping meet regulatory requirements.
  • Increased system reliability through noise reduction.
  • Smaller board footprint due to the component's miniature size.
  • Simplified design and layout due to excellent impedance matching.
  • Enhanced surge protection.

Additional Details

The ACMD-6025-TR1 offers a compact solution for noise suppression, crucial for high-speed data transmission. It features a ferrite core material specifically selected for optimal performance in common mode filtering. Its operating temperature range is typically between -40°C to +85°C, making it suitable for industrial and commercial applications. The component's construction ensures mechanical stability and reliability during assembly and operation. The inductance value is specifically tuned to provide peak attenuation at relevant noise frequencies. Differential impedance is carefully controlled to minimize signal distortion.

The ACMD-6025-TR1 is commonly used in applications where signal integrity and EMI compliance are critical. Its low profile and excellent performance make it a preferred choice for designers working on cutting-edge electronic devices. This choke is designed to withstand reflow soldering processes, ensuring reliable attachment to the printed circuit board. The component is typically packaged on tape and reel for automated assembly processes.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5227 $59.6589
17+ $6.9935 $118.8895
26+ $6.7741 $176.1266
36+ $6.5558 $236.0088
46+ $6.3375 $291.5250
61+ $5.6814 $346.5654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess