EN
  • EN
  • DE

ACPF-7002-TR1G

Part No ACPF-7002-TR1G
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042547-ACPF-7002-TR1G
Categories OEM Parts(A-B)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACPF-7002-TR1G CAD Model

Description

The ACPF-7002-TR1G is a high-performance RF filter manufactured by Avago Technologies. It is designed for use in wireless communication systems to filter unwanted signals and improve overall system performance. This filter features low insertion loss, high attenuation, and excellent power handling capabilities, making it suitable for demanding applications such as cellular base stations, wireless repeaters, and satellite communication systems.

Applications:

  • Cellular Base Stations
  • Wireless Repeaters
  • Satellite Communication Systems
  • Wireless LAN
  • RF Front-End Modules
  • Spectrum Analyzers

Features:

  • Low Insertion Loss: Minimizes signal loss in the desired frequency band.
  • High Attenuation: Effectively suppresses unwanted signals outside the desired frequency band.
  • High Power Handling: Withstands high RF power levels without degradation.
  • Small Size: Allows for compact designs in space-constrained applications.
  • Surface Mount Device (SMD): Facilitates automated assembly and compact designs.
  • Excellent Temperature Stability: Provides stable performance over a wide temperature range.

Benefits:

  • Improved System Performance: The low insertion loss and high attenuation enhance signal quality and minimize interference.
  • Increased Reliability: The high power handling capabilities ensure reliable operation in demanding environments.
  • Reduced Size and Weight: The small size and SMD form factor allow for miniaturization of electronic devices.
  • Enhanced Signal Quality: The filter removes unwanted signals, resulting in cleaner and more reliable communication.
  • Optimized Frequency Response: Provides a sharp cutoff and flat passband for precise filtering.

Additional Details:

The ACPF-7002-TR1G is a surface acoustic wave (SAW) filter designed for specific frequency bands used in wireless communication. Its performance parameters, such as insertion loss, attenuation, and power handling, are critical to its application. Specific frequency bands, impedance, and other technical specifications should be verified in the manufacturer's datasheet for accurate implementation in communication systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5338 $58.2774
56+ $2.0792 $116.4352
87+ $2.0141 $175.2267
119+ $1.9492 $231.9548
154+ $1.8842 $290.1668
206+ $1.6893 $347.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess