EN
  • EN
  • DE

ACPM-2301

Part No ACPM-2301
Manufacturer AVAGO TECHNOLOGIES LIMITED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case DFN
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 729369-ACPM-2301
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACPM-2301 CAD Model

Description

The ACPM-2301 is a high-performance, fully matched power amplifier module designed for use in various wireless communication systems. This module integrates a GaAs HBT power amplifier, input and output matching networks, and a power detector into a compact package.

Applications:

  • 2.4 GHz ISM band applications
  • IEEE 802.11b/g/n WLAN systems
  • Wireless LAN access points
  • Wireless routers
  • Cordless telephones

Features:

  • High output power: Typically +20 dBm at 3.3V
  • Integrated input and output matching networks for 50-ohm impedance
  • On-chip power detector for power control
  • Low EVM (Error Vector Magnitude) for high data throughput
  • Small form factor
  • Single 3.3V supply voltage

Benefits:

  • Simplified design: Integrated matching networks reduce external component count and PCB space.
  • Improved performance: High output power and low EVM enable reliable communication over longer distances.
  • Reduced cost: Integrated power detector simplifies power control implementation.
  • Compact size: Small form factor allows for integration into space-constrained applications.
  • Easy to use: Single supply voltage simplifies power management.

Additional Details:

The ACPM-2301 operates in the 2.4 GHz frequency band and is designed for use with various wireless communication standards, including IEEE 802.11b/g/n. The module is available in a small surface-mount package. It offers a high level of integration, reducing the need for external components and simplifying the design process. The integrated power detector allows for precise control of the output power, ensuring optimal performance and compliance with regulatory requirements. The GaAs HBT technology provides excellent linearity and efficiency, resulting in improved battery life and reduced heat dissipation. The module is suitable for a wide range of applications, including WLAN access points, wireless routers, and cordless telephones. The ACPM-2301 is RoHS compliant.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess