EN
  • EN
  • DE

TUSB213RGYR

Part No TUSB213RGYR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14VQFN / Signal Processing Interface 14-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Signal Processing
Interface USB
Voltage - Supply 4.4V ~ 5.5V
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-VQFN (3.5x3.5)
Mounting SMD (SMT)
Base Product Number TUSB213
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TUSB213RGYR-ND,296-52177-1,296-52177-2,296-52177-6
Standard Package 3,000
Win Source Part Number 978743-TUSB213RGYR
Ultra Librarian 3D Model Ultra Librarian TUSB213RGYR CAD Model

Description

The TUSB213RGYR is a high-performance signal conditioner designed by Texas Instruments to enhance signal quality by compensating for intersymbol interference (ISI) in USB applications. This advanced semiconductor is specifically tailored for operation with USB 2.0 interfaces, where it helps to maintain signal integrity over extended cable lengths. The TUSB213RGYR is an essential component for any system that requires reliable USB connectivity with consistent data rates.

Key Features

  • Signal Quality Improvement: The TUSB213RGYR uses equalization to counteract the effects of ISI, thereby improving the quality of the USB signal over cables.
  • Adjustable Equalization: It offers adjustable levels of equalization, enabling optimization for various cable types and lengths.
  • USB 2.0 Compatibility: This device is designed to operate seamlessly with USB 2.0 interfaces, supporting High-Speed (480 Mbps) data rates.
  • Low Power Consumption: The TUSB213RGYR is engineered for efficiency, minimizing power consumption to suit battery-powered applications.
  • Small Form Factor: Housed in a compact QFN package, it occupies minimal space on a PCB, making it ideal for portable and space-constrained devices.

Applications

The versatility of the TUSB213RGYR allows it to be used in a wide range of applications. It is particularly well-suited for devices requiring reliable USB connections, such as desktop and laptop computers, docking stations, port replicators, and USB hubs. Additionally, it can be integrated into consumer electronics, including televisions, gaming consoles, and home theater systems, where maintaining signal integrity is crucial for user experience.

Ordering Information

The TUSB213RGYR is available in a tape and reel format, facilitating easy assembly during the manufacturing process. For detailed specifications, datasheets, and ordering information, customers should visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Altera
Specialized RoHS
Lowest to $10.1866
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6529 $51.1819
27+ $3.8178 $103.0806
41+ $3.6985 $151.6385
56+ $3.5792 $200.4352
73+ $3.4599 $252.5727
97+ $3.1019 $300.8843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess