EN
  • EN
  • DE

ACPM-7822-TR1

Part No ACPM-7822-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description JCDMA 4x4 Power Amplifier Module (898-925MHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135471-ACPM-7822-TR1
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPM-7822-TR1 CAD Model

Description

The ACPM-7822-TR1 is a power amplifier module manufactured by Avago Technologies, designed for use in cellular infrastructure applications, particularly in the 4G LTE bands. This module integrates a high-efficiency power amplifier, input and output matching networks, and a power detector, all within a compact surface-mount package.

Applications

  • Cellular Base Stations: Used in macro and micro base stations for signal amplification.
  • Remote Radio Heads (RRH): Employed in RRHs to boost signal strength for extended coverage.
  • Repeaters: Integrated into signal repeaters to enhance signal quality in areas with poor coverage.
  • Wireless Infrastructure: Suitable for general wireless infrastructure applications in the designated frequency bands.

Features

  • High Efficiency: Designed for optimal power efficiency, reducing overall system power consumption.
  • Integrated Matching Networks: Simplifies design and reduces external component count.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Power Detector: Integrated power detector provides accurate power monitoring and control.
  • Surface Mount Package: Facilitates easy assembly and integration into circuit boards.

Benefits

  • Improved Signal Strength: Enhances signal strength in cellular networks, leading to better coverage and data rates.
  • Reduced Power Consumption: High efficiency minimizes power consumption, reducing operating costs and improving system reliability.
  • Simplified Design: Integrated matching networks reduce the need for external components, simplifying the design process.
  • Accurate Power Control: Integrated power detector enables precise power control and monitoring, improving system performance.
  • Compact Integration: Small size allows for easy integration into space-constrained applications.

Additional Details

The ACPM-7822-TR1 operates in specific LTE frequency bands. It requires a supply voltage, typically around 5V, and is designed to meet stringent linearity requirements for modern communication systems. The module is characterized by its high gain, low noise figure, and excellent thermal performance. Its robust design ensures reliable operation under varying environmental conditions. Refer to the datasheet for detailed electrical specifications, including gain, output power, efficiency, and linearity parameters. The integrated power detector provides a voltage output proportional to the output power, enabling closed-loop power control. Proper thermal management is crucial for optimal performance; consider using heat sinks or other cooling techniques when operating at high power levels. This device is typically supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $1.9566
STMicroelectronics
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Texas Instruments
Lowest to $0.9663
NXP / Nexperia
Lowest to $3.2617
UTC
Lowest to $0.0622
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,685 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess