EN
  • EN
  • DE

ACPM-920502-L-T1

Part No ACPM-920502-L-T1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case DFN
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 744190-ACPM-920502-L-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPM-920502-L-T1 CAD Model

Description

The Avago Technologies ACPM-920502-L-T1 is a high-performance, low-noise amplifier module designed for wireless communication systems. This amplifier provides high gain and excellent linearity, making it suitable for demanding applications such as cellular infrastructure, wireless data, and satellite communication.

Applications:

  • Cellular base stations
  • Wireless repeaters
  • Satellite communication systems
  • Wireless data networks (WLAN, WiMAX)
  • Radar systems

Features:

  • High Gain: Provides significant signal amplification for improved receiver sensitivity.
  • Low Noise Figure: Minimizes noise contribution for enhanced signal quality.
  • Excellent Linearity: Ensures accurate signal reproduction with minimal distortion.
  • Integrated Matching Circuitry: Simplifies design and reduces component count.
  • Compact Package: Space-saving design for high-density applications.
  • Surface Mount Technology (SMT): Facilitates easy assembly and integration.

Benefits:

  • Improved System Performance: High gain and low noise figure enhance receiver sensitivity and overall system performance.
  • Enhanced Signal Quality: Excellent linearity minimizes distortion and improves signal quality.
  • Simplified Design: Integrated matching circuitry reduces design complexity and component count.
  • Reduced Size and Cost: Compact package and integrated functionality enable smaller and more cost-effective systems.
  • Increased Reliability: Robust design ensures reliable performance in demanding environments.

The ACPM-920502-L-T1 amplifier module operates over a specific frequency range, typically in the GHz range, and is optimized for specific communication standards. The 'L' in the part number often denotes specific performance characteristics or frequency bands. The 'T1' suffix generally indicates tape and reel packaging for automated assembly. The amplifier requires a stable DC bias voltage for proper operation. Consult the datasheet for precise electrical characteristics and operating conditions.

You May Also Be Interested in

Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess