The AVAGO TECHNOLOGIES LIMITED ADNS-5700(H3NB) is a high-performance optical navigation sensor designed for use in mice and other pointing devices. It provides precise and accurate tracking, enabling smooth and responsive cursor control. This sensor is known for its low power consumption and robust performance.
Applications
- Corded and cordless mice
- Trackballs
- Gaming mice
- Presentation remotes
- Optical trackpads
Features
- High resolution: Offers excellent tracking accuracy for precise cursor control.
- Low power consumption: Extends battery life in cordless devices.
- Self-adjusting optics: Automatically compensates for variations in surface conditions.
- Motion detection: Detects movement and outputs data accordingly.
- Programmable frame rate: Allows for customization of performance.
Benefits
- Improved user experience: Provides smooth and accurate cursor control for enhanced productivity and gaming.
- Extended battery life: Low power consumption allows for longer use in cordless devices.
- Reliable performance: Self-adjusting optics ensure consistent tracking on a variety of surfaces.
- Versatile application: Suitable for use in a wide range of pointing devices.
- Reduced system cost: Integrated design simplifies system integration and reduces component count.
Additional Details
The ADNS-5700(H3NB) optical navigation sensor uses a sophisticated image processing algorithm to track movement. It requires an external lens and LED for proper operation. The sensor outputs motion data in a digital format, which can be easily interfaced with a microcontroller or other processing device. It operates at a low voltage, typically 3.3V or 5V. The sensor is available in a small, surface-mount package, making it easy to integrate into compact designs. It is designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. The sensor also features a power-down mode to further reduce power consumption when not in use. It is important to consult the datasheet for detailed technical specifications and application guidelines.