EN
  • EN
  • DE

ASSR-V622

Part No ASSR-V622
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog END - OF - LIFE
Description Dual Channel Photovoltaic MOSFET Driver (6.5V/15A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1147722-ASSR-V622
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASSR-V622 CAD Model

Description

The ASSR-V622 is a miniature solid-state relay (SSR) from Avago Technologies (now Broadcom). SSRs provide electrical isolation and switching functions without the use of mechanical parts, offering advantages such as longer lifespan, faster switching speeds, and lower power consumption compared to electromechanical relays. The ASSR-V622 is designed for various applications requiring reliable switching in a compact form factor.

Applications:

  • Telecommunications equipment: Used in telecom switches and line cards for signal routing and isolation.
  • Industrial automation: Employed in programmable logic controllers (PLCs) and I/O modules for controlling actuators and sensors.
  • Instrumentation: Found in test and measurement equipment for signal switching and isolation.
  • Medical equipment: Used in medical devices where electrical isolation is critical for patient safety.
  • Power supplies: Used for switching in power supplies and battery management systems.

Features:

  • Miniature package: Space-saving design for high-density applications.
  • Solid-state construction: Provides high reliability and long lifespan.
  • High isolation voltage: Ensures electrical isolation between the input and output circuits.
  • Low on-resistance: Minimizes voltage drop and power dissipation.
  • Fast switching speed: Enables high-speed switching applications.
  • Low input control current: Requires minimal current to activate the relay.

Benefits:

  • Improved reliability: Solid-state design eliminates mechanical wear and tear, resulting in a longer lifespan and reduced maintenance.
  • Faster switching: Enables faster response times and improved system performance.
  • Reduced power consumption: Lower power dissipation compared to electromechanical relays.
  • Enhanced safety: High isolation voltage provides superior electrical isolation and protection.
  • Compact size: Miniature package allows for space-saving designs.

Additional details: The ASSR-V622 typically includes an LED on the input side to indicate the control signal status and a photodiode array or MOSFETs on the output side to provide the switching function. Specific electrical characteristics such as input voltage range, output voltage range, on-resistance, and isolation voltage vary by specific sub-model. Consult the datasheet for specific operating parameters.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7916 $53.0824
33+ $3.1111 $102.6663
50+ $3.0139 $150.6950
69+ $2.9167 $201.2523
89+ $2.8194 $250.9266
119+ $2.5278 $300.8082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess