EN
  • EN
  • DE

AVT-52663-TR1

Part No AVT-52663-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SC70-6
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 729705-AVT-52663-TR1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AVT-52663-TR1 CAD Model

Description

The AVT-52663-TR1 is a GaAs MMIC Low Noise Amplifier (LNA) designed for applications requiring high gain, low noise figure, and excellent linearity. This amplifier is typically used in wireless communication systems to boost the signal strength of weak incoming signals without significantly degrading the signal-to-noise ratio. The "TR1" suffix usually indicates a specific packaging or reel option.

Applications

  • Cellular base stations: Used in the receiver front-end to amplify weak signals from mobile devices.
  • Satellite communication systems: Employed in satellite receivers to enhance the sensitivity and range of the system.
  • Wireless LAN (WLAN): Integrated into WLAN access points and client devices to improve signal reception and transmission.
  • GPS receivers: Used to amplify the weak GPS signals, enabling accurate positioning and navigation.
  • Radar systems: Employed in radar receivers to improve the detection range and sensitivity of the system.

Features

  • High Gain: Provides significant amplification of weak signals, improving receiver sensitivity.
  • Low Noise Figure: Minimizes the addition of noise to the amplified signal, preserving signal quality.
  • Excellent Linearity: Maintains signal integrity by minimizing distortion, ensuring accurate signal processing.
  • GaAs MMIC Technology: Utilizes Gallium Arsenide (GaAs) Monolithic Microwave Integrated Circuit (MMIC) technology for high performance and reliability.
  • Surface Mount Package: Designed for easy integration into circuit boards using standard surface mount technology.

Benefits

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals, extending the range of communication systems.
  • Enhanced Signal Quality: Preserves signal integrity by minimizing noise and distortion, ensuring accurate data transmission.
  • Increased System Performance: Improves overall system performance by providing high gain and low noise amplification.
  • Compact Size: Small surface mount package allows for integration into space-constrained applications.
  • Reliable Operation: GaAs MMIC technology ensures stable and reliable performance over a wide range of operating conditions.

The AVT-52663-TR1 LNA operates typically in frequency bands used in cellular and wireless communication systems. The specific frequency range, gain, noise figure, and other performance parameters can vary depending on the specific application and configuration. Refer to the datasheet for detailed specifications.

You May Also Be Interested in

MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0651 $63.5859
20+ $5.7969 $115.9380
31+ $5.6168 $174.1208
43+ $5.4354 $233.7222
55+ $5.2541 $288.9755
74+ $4.7101 $348.5474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess