EN
  • EN
  • DE
  • IT

HCPL-072L-500E

Part No HCPL-072L-500E
Manufacturer AVAGO TECHNOLOGIES LIMITED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1742+
Reference case SOP
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 731140-HCPL-072L-500E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCPL-072L-500E CAD Model

Description

The HCPL-072L-500E is a dual-channel high CMR (common-mode rejection) optocoupler from Avago Technologies (now Broadcom). It provides galvanic isolation between input and output circuits, protecting sensitive components from high voltages and noise. Its high common-mode rejection capability makes it suitable for noisy industrial environments.

Applications:

  • Industrial Automation: Isolating control signals in PLCs, motor drives, and inverters.
  • Power Supplies: Providing isolation in switching power supplies.
  • Data Communication: Galvanic isolation for data transmission lines.
  • Medical Equipment: Protecting patients and equipment from hazardous voltages.
  • Test and Measurement Equipment: Isolating sensitive measurement circuits.

Features:

  • Dual-Channel: Contains two independent isolation channels.
  • High Common-Mode Rejection (CMR): Rejects noise and transients.
  • High Isolation Voltage: Provides robust isolation between input and output.
  • TTL/CMOS Compatible: Interfaces easily with digital logic.
  • Wide Operating Temperature Range: Functions reliably in harsh environments.
  • Safety Approvals: UL, CSA, and IEC approvals ensure safety compliance.

Benefits:

  • Enhanced Safety: Galvanic isolation protects against high voltages and electrical hazards.
  • Improved Noise Immunity: High CMR ensures reliable signal transmission in noisy environments.
  • Reduced Ground Loops: Eliminates ground loops between isolated circuits.
  • Simplified Design: TTL/CMOS compatibility simplifies interfacing with digital logic.

Additional Details:

The HCPL-072L-500E's specific common-mode rejection value, isolation voltage, and operating temperature range are specified in detail in the Broadcom (formerly Avago Technologies) datasheet. It is surface mount package style. Always consult the official datasheet for detailed specifications, application notes, and safety guidelines to ensure proper usage and compliance.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.9544 $71.5896
20+ $6.5275 $130.5500
31+ $6.3231 $196.0161
43+ $6.1188 $263.1084
55+ $5.9156 $325.3580
74+ $5.3038 $392.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess