EN
  • EN
  • DE

HEDS-9200

Part No HEDS-9200
Manufacturer AVAGO TECHNOLOGIES LIMITED
Description Motion Sensing Products, Optical Encoder Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1179769-HEDS-9200
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEDS-9200 CAD Model

Description

The HEDS-9200 is a three channel optical incremental encoder module manufactured by Avago Technologies. It is used to detect rotary or linear position and motion by converting mechanical motion into digital signals. It is typically used with a code wheel or linear strip.

Applications:

  • Printers
  • Plotters
  • Optical storage devices
  • Robotics
  • Industrial Automation

Features:

  • Three Channel Output: A, B, and Index
  • High Resolution Capabilities
  • Compact Size
  • Easy to Mount
  • TTL Compatible Outputs

Benefits:

  • Precise Position Feedback
  • Easy Integration into Existing Systems
  • Reliable Performance
  • Cost Effective Solution for Motion Control
  • Durable Design

Technical Specifications:

The HEDS-9200 series encoders operate on a 5V power supply and typically provides resolutions up to 500 CPR (Counts Per Revolution), depending on the code wheel or strip used. The A and B channels are quadrature outputs, providing directional information and higher resolution through decoding techniques. The index channel provides a single pulse per revolution (or per measurement cycle in linear applications), used as a reference point. The operating temperature range is typically between 0°C to 70°C. These encoders are often paired with a code wheel or code strip depending on application. Correct assembly and alignment of the encoder and code wheel are critical for optimal performance.

The HEDS-9200 encoder's combination of high resolution, compact size, and ease of use makes it a suitable choice for a wide array of motion control and positioning applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0164 $62.0328
5+ $25.4493 $127.2465
8+ $24.6546 $197.2368
10+ $23.8588 $238.5880
13+ $23.0642 $299.8346
17+ $20.6780 $351.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess