EN
  • EN
  • DE
  • IT

QCPL-074H-500E

Part No QCPL-074H-500E
Manufacturer AVAGO TECHNOLOGIES LIMITED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1721+
Reference case SOP
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 719990-QCPL-074H-500E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QCPL-074H-500E CAD Model

Description

The QCPL-074H-500E is an automotive-grade optocoupler manufactured by Avago Technologies (now Broadcom Inc.). This optocoupler provides galvanic isolation between input and output circuits, offering protection against high voltages and noise. It is specifically designed for use in automotive applications, meeting stringent quality and reliability requirements. The device is AEC-Q100 qualified, ensuring its suitability for harsh automotive environments.

Applications:

  • Automotive control systems
  • Electric vehicle (EV) and hybrid electric vehicle (HEV) applications
  • Battery management systems (BMS)
  • Motor control in automotive systems
  • Isolated communication interfaces in automotive ECUs

Features:

  • AEC-Q100 qualified
  • High isolation voltage
  • Wide operating temperature range
  • Compact surface-mount package
  • High common-mode transient immunity (CMTI)
  • RoHS compliant

Benefits:

  • Galvanic isolation for protection against high voltages
  • Reliable performance in harsh automotive environments
  • Extended operating temperature range
  • Space-saving design
  • Rejection of noise and interference
  • Environmentally friendly

Additional Details:

The QCPL-074H-500E optocoupler provides electrical isolation between the input and output sides, protecting sensitive circuits from high voltages and electrical noise. Its AEC-Q100 qualification ensures its reliability and durability in automotive applications, where it is subjected to extreme temperatures, vibrations, and other environmental stresses. The optocoupler features a high isolation voltage, typically several kilovolts, providing robust protection against voltage transients.

The compact surface-mount package allows for efficient use of board space. The high common-mode transient immunity (CMTI) ensures that the optocoupler is not affected by noise and interference, maintaining signal integrity. Specific technical specifications include the isolation voltage, current transfer ratio (CTR), input forward current, and output voltage. The device operates within a wide temperature range, typically from -40°C to +125°C. The QCPL-074H-500E is commonly used in automotive control systems, electric vehicles, and other applications where isolation and reliability are critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7372 $52.1160
75+ $1.4254 $106.9050
110+ $1.3808 $151.8880
150+ $1.3363 $200.4450
195+ $1.2917 $251.8815
260+ $1.1581 $301.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,365 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess