The QEDS-9593 is a high-performance, three-channel incremental encoder offered by Avago Technologies (now Broadcom). It is designed for motion control applications requiring high resolution and accurate position feedback. This encoder is often used in industrial automation, robotics, and medical equipment.
Applications:
- Robotics
- Industrial automation equipment
- Medical devices (e.g., MRI scanners, surgical robots)
- Printers and scanners
- CNC machines
Features:
- Three-channel incremental output (A, B, and Index)
- High resolution
- Compact size
- TTL compatible outputs
- Single 5V supply operation
Benefits:
- Provides precise position and velocity feedback
- Enables accurate motion control
- Simplifies system integration with TTL compatibility
- Reduces space requirements due to its compact design
- Offers reliable performance in demanding environments
Specifications:
The QEDS-9593 typically operates from a single 5V power supply and provides three digital outputs: A, B, and an Index pulse. The A and B outputs are quadrature signals, allowing for direction sensing and high-resolution position encoding. The Index pulse is a single pulse per revolution, used for zeroing or referencing the position. The resolution of the encoder depends on the specific model, with available resolutions ranging from hundreds to thousands of counts per revolution (CPR). The operating temperature range is typically specified for industrial environments. The device is usually supplied in a small surface-mount package.
The QEDS-9593's design focuses on accuracy and reliability. Its robust construction ensures consistent performance over a wide range of operating conditions. The TTL-compatible outputs allow for direct interface with standard digital logic circuits, simplifying system design and reducing the need for external components. Its compact size makes it suitable for applications where space is limited.