EN
  • EN
  • DE

02011JR15ZBSTR

Part No 02011JR15ZBSTR
Manufacturer AVX Corp/Kyocera Corp
Catalog Thin Film Capacitors
Description CAP THIN FILM 0.15PF 100V 0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KYOCERA AVX
Category Capacitors Thin Film Capacitors
Part Status Active
Capacitance 0.15 pF
Tolerance ±0.01pF
Voltage - Rated 100 V
Mounting Type Surface Mount
Package / Case 0201 (0603 Metric)
Operating Temperature -55°C ~ 125°C
Features RF, High Q, Low Loss
Size / Dimension 0.024" L x 0.013" W (0.60mm x 0.33mm)
Height - Seated (Max) 0.011" (0.28mm)
Win Source Part Number WS1308532-02011JR15ZBSTR
Ultra Librarian 3D Model Ultra Librarian 02011JR15ZBSTR CAD Model

Description

0.15 pF Thin Film Capacitor 100 V 0201 (0603 Metric)

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP THIN FILM 10PF 16V 0402
Lowest to $0.5791
AVX Corp/Kyocera Corp
CAP THIN FILM 2.2PF 100V 0805
Lowest to $0.2727
AVX Corp/Kyocera Corp
CAP THIN FILM 0.2PF 25V 0402 / 0.2 pF Thin Film Capacitor 25 V 0402 (1005 Metric)
Lowest to $0.4414
AVX Corp/Kyocera Corp
CAP THIN FILM 0.7PF 100V 0402
Lowest to $0.4826
AVX Corp/Kyocera Corp
1.3 pF Thin Film Capacitor 25 V 0402 (1005 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 12PF 50V 0805
Lowest to $0.2618
AVX Corp/Kyocera Corp
CAP THIN FILM 15PF 10V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Lowest to $0.2080

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess