EN
  • EN
  • DE
  • IT

0402YA100DAT2A

Part No 0402YA100DAT2A
Manufacturer AVX Corp/Kyocera Corp
Catalog Capacitors
Description Multilayer Ceramic Capacitors MLCC - SMD/SMT 16V 10pF C0G 0402 0. 5pF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KYOCERA AVX
Capacitance 10 pF
Voltage Rating DC 16 VDC
Dielectric C0G (NP0)
Tolerance 0.5 pF
Case Code - in 0402
Case Code - mm 1005
Height 0.25 mm (0.01 in)
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Product General Type MLCCs
Termination Style SMD/SMT
Termination Standard
Series C0G (NP0)
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Length 1 mm (0.039 in)
Package / Case 0402 (1005 Metric)
Type C0G (NP0) Dielectric
Width 0.5 mm (0.02 in)
Brand KYOCERA AVX
Class Class 1
Product Type Ceramic Capacitors
Standard Pack Qty 10000
Subcategory Capacitors
Ultra Librarian 3D Model Ultra Librarian 0402YA100DAT2A CAD Model

You May Also Be Interested in

AVX Corporation
CAP CER ADVANCE PRODUCT
Lowest to $0.2443
Kemet
CAP CER 1UF 50V Z5U 1812
Lowest to $0.1951
Wurth Electronics Inc
CAP ALUM 100UF 20% 16V SMD
Lowest to $0.3054
Vishay
RESIN-MOLDED, RADIAL-LEAD SOLID
Need more? Email Us
Kemet
CAP CER 10UF 50V X5R 1210
Need more? Email Us
Xiamen Faratronic Co., Ltd
100nF ±10% 275V Safety Capacitor Through Hole,P=15mm
Lowest to $0.1291
AVX Corporation
CAP CER 5.6PF 500V P90 1111
Need more? Email Us
Dongguan Keya Electronics Technology Co., Ltd.
22nF ±10% 310V 350V 380V Safety Capacitor X2 Through Hole,P=10mm
Lowest to $0.0618
AVX Corporation
CAP CER 4700PF 2KV X7R 2225
Lowest to $2.4437

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess