EN
  • EN
  • DE

06031C104KAT2A

Part No 06031C104KAT2A
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 100V X7R 0603  /  0.1 µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Package Tape & Reel
Capacitance 0.1 µF
Tolerance ±10%
Voltage - Rated 100V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0603 (1608 Metric)
Dimension 0.063" L x 0.032" W (1.60mm x 0.81mm)
Thickness (Max) 0.037" (0.94mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 478-10047-6,478-10047-2,478-10047-1
Standard Package 4,000
Win Source Part Number 1021003-06031C104KAT2A
Ultra Librarian 3D Model Ultra Librarian 06031C104KAT2A CAD Model

Description

The 06031C104KAT2A is a ceramic capacitor manufactured by AVX Corporation, now a part of Kyocera AVX. It is a surface-mount multilayer ceramic capacitor (MLCC) characterized by its small 0603 case size (0.06 inch x 0.03 inch), making it suitable for high-density circuit board designs. This capacitor offers a capacitance value of 0.1µF (100nF) with a tolerance of ±10%. It features a voltage rating of 16V and utilizes a X7R dielectric material.

Applications

  • Bypass Capacitors: Used to suppress noise and provide a stable voltage supply in digital and analog circuits.
  • Decoupling Capacitors: Employed to filter out high-frequency noise from power lines, ensuring clean power delivery to integrated circuits.
  • Timing Circuits: Utilized in timing circuits and oscillators due to its stable capacitance characteristics.
  • Filtering Circuits: Used in low-pass and high-pass filters for signal conditioning.
  • Consumer Electronics: Found in smartphones, tablets, laptops, and other portable devices.
  • Automotive Electronics: Applied in various automotive control systems and sensors.

Features

  • Small Size: 0603 case size for high-density PCB designs.
  • Capacitance: 0.1µF (100nF).
  • Capacitance Tolerance: ±10%.
  • Voltage Rating: 16V.
  • Dielectric Material: X7R.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Compact Design: Enables miniaturization of electronic devices.
  • Stable Performance: X7R dielectric provides stable capacitance over a wide temperature range.
  • Reliable Operation: High-quality ceramic construction ensures long-term reliability.
  • Easy Assembly: SMT design simplifies automated assembly processes.
  • Reduced Noise: Effective in filtering and decoupling applications, reducing unwanted noise and interference.

Additional Details

The X7R dielectric material used in this capacitor offers a good balance of temperature stability and volumetric efficiency. X7R capacitors exhibit a capacitance change of ±15% over the operating temperature range of -55°C to +125°C. The 06031C104KAT2A capacitor is suitable for reflow soldering processes as per J-STD-020. The termination finish is typically tin (Sn), providing excellent solderability. The component is supplied on tape and reel for automated pick-and-place assembly. The part is commonly used in applications where a stable and reliable capacitance value is needed in a small form factor. It is designed for high-volume manufacturing and offers a cost-effective solution for various electronic circuits.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,500+ $0.0386 $57.9000
3,640+ $0.0318 $115.7520
5,640+ $0.0307 $173.1480
7,785+ $0.0297 $231.2145
10,045+ $0.0288 $289.2960
13,455+ $0.0258 $347.1390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179,800 pieces
MOQ: 1500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess