EN
  • EN
  • DE

600F1R2AT250T\4K

Part No 600F1R2AT250T\4K
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990268-600F1R2AT250T\4K
Categories OEM Parts(0-9)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 600F1R2AT250T\4K CAD Model

Description

The 600F1R2AT250T\4K is a ceramic multilayer capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. This capacitor is designed for surface mount technology (SMT) applications and offers a stable capacitance value over a wide range of temperatures and voltages.

Applications:

  • Bypass Capacitors: Used to filter out unwanted noise and voltage fluctuations in electronic circuits.
  • Decoupling Capacitors: Provides local energy storage to integrated circuits, ensuring stable operation.
  • Filtering Applications: Used in filters to remove unwanted frequencies from signals.
  • Timing Circuits: Can be used in timing circuits and oscillators.
  • High-Frequency Circuits: Suitable for high-frequency applications due to their low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).

Features:

  • High Capacitance Stability: Offers consistent performance under varying temperature and voltage conditions.
  • Surface Mount Design: Facilitates easy and efficient assembly on printed circuit boards (PCBs).
  • Compact Size: Allows for high-density mounting in space-constrained applications.
  • Low ESR and ESL: Minimizes energy losses and signal distortion in high-frequency circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Improved Circuit Performance: Ensures stable and reliable operation of electronic devices.
  • Reduced Noise: Filters out unwanted noise and voltage fluctuations for cleaner signals.
  • Enhanced Reliability: Offers long-term stability and durability in demanding environments.
  • Simplified Assembly: Surface mount design enables efficient and automated assembly processes.
  • Space Savings: Compact size allows for more components to be placed on a PCB.

Additional Details:

The capacitor typically features a small case size, such as 0603 or 0805, and has a specific voltage rating, such as 25V or 50V, and a capacitance value, such as 1.2pF. The temperature coefficient is typically X7R or C0G. Specific technical data can be found in the manufacturer datasheet.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess