EN
  • EN
  • DE

609069900710800+

Part No 609069900710800+
Manufacturer AVX Corp/Kyocera Corp
Catalog Terminals—Screw Connectors
Description CONN TERM INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Screw Terminal, Power Tap
Screw Size M4
Termination Press-Fit
Current Rating (Amps) 30 A
Number of Pins 10
Mounting Type Through Hole
Features Screw not Included
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1634281-609069900710800+
Ultra Librarian 3D Model Ultra Librarian 609069900710800+ CAD Model

Description

N

You May Also Be Interested in

Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us
TE Connectivity
TERM SCREW 6-32 10 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us
TE Connectivity
TERM SCREW 6-32 6 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 6 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us
TE Connectivity
TERM SCREW 6-32 6 PIN PCB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess