EN
  • EN
  • DE

CB028B0823JBA

Part No CB028B0823JBA
Manufacturer AVX Corp/Kyocera Corp
Catalog Film Capacitors
Description CAP FILM 0.082UF 5% 16VDC 1210 / 0.082 µF Film Capacitor 10V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1210 (3225 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr KYOCERA AVX
Series CB
Package Tape & Reel (TR)
Capacitance 0.082 µF
Tolerance ±5%
Voltage Rating - AC 10V
Voltage Rating - DC 16V
Dielectric Material Polyphenylene Sulfide (PPS), Metallized - Stacked
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 1210 (3225 Metric)
Dimension 0.130" L x 0.098" W (3.30mm x 2.50mm)
Height - Seated (Max) 0.071" (1.80mm)
Termination Solder Pads
Applications General Purpose
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Standard Package 2,500
Win Source Part Number 1214465-CB028B0823JBA
Ultra Librarian 3D Model Ultra Librarian CB028B0823JBA CAD Model

Description

The KYOCERA AVX CB028B0823JBA is a film capacitor that has a capacitance of 0.082 μF and a tolerance of ±5%.

  • Series: CB
  • Capacitance: 0.082 μF
  • Tolerance: ±5%
  • Package/Case Size: 1210 (3225 Metric)
  • Voltage Rating (AC): 10V AC
  • Voltage Rating (DC): 16V DC
  • Application: General Purpose
  • Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
  • Height-Seated (Max): 0.071” (1.80mm)
  • Temperature Range: -55°C to 125°C
  • Standard Package: 2,500

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 0.68UF 10% 630VDC RAD
Need more? Email Us
EPCOS (TDK)
20 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
WIMA
1 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Need more? Email Us
EPCOS (TDK)
10000 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.3226
Cornell Dubilier Electronics (CDE)
CAP FILM 0.022UF 10% 200VDC RAD
Lowest to $4.1827
EPCOS (TDK)
2200 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.2358
Vishay
CAP FILM 0.1UF 20% 630VDC RADIAL
Lowest to $1.6212
AVX Corp/Kyocera Corp
Film Capacitor
Need more? Email Us
EPCOS (TDK)
2.2 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Lowest to $0.4930

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8829 $61.8030
160+ $0.7244 $115.9040
250+ $0.7018 $175.4500
345+ $0.6791 $234.2895
440+ $0.6565 $288.8600
590+ $0.5886 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess