EN
  • EN
  • DE

CM21X5R105K50AT

Part No CM21X5R105K50AT
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER 1UF 50V X5R 0805 / 1 µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series CM
Package Tape & Reel
Capacitance 1 µF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0805 (2012 Metric)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.053" (1.35mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 478-CM21X5R105K50AT,1253-2068-1-ND,478-CM21X5R105K50ATDKR,1253-2068-2-ND,478-CM21X5R105K50ATTR,478-CM21X5R105K50AT-ND,478-CM21X5R105K50ATCT,1253-2068-6,1253-2068-2,1253-2068-1,1253-2068-6-ND
Standard Package 3,000
Win Source Part Number 1110259-CM21X5R105K50AT
Ultra Librarian 3D Model Ultra Librarian CM21X5R105K50AT CAD Model

Description

The CM21X5R105K50AT is a ceramic capacitor manufactured by Kyocera AVX.

  • Win Source Part Number: 1110259-CM21X5R105K50AT
  • Application: General Purpose
  • Capacitance: 1 µF
  • Voltage Rating: 50V
  • Temperature Coefficient: X5R
  • Mounting Technology: Surface Mount
  • Package Size: 0805 (2012 Metric)
  • Tolerance: ±10%

You May Also Be Interested in

Walsin Technology Corporation
CAP CER 1000PF 50V C0G/NP0 0402
Lowest to $0.0117
AVX Corp/Kyocera Corp
CAP CER 220PF 100V X7R 0603
Need more? Email Us
Taiyo Yuden
CAP CER 43PF 50V C0G/NP0 0201
Need more? Email Us
Taiyo Yuden
CAP CER 0.22UF 100V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 4700PF 50V X8R 0402
Need more? Email Us
TDK Corporation
CAP CER 220PF 50V C0G 0402
Need more? Email Us
Taiyo Yuden
CAP CER 4.7UF 16V X5R 0805
Lowest to $0.0337
Taiyo Yuden
CAP CER 1UF 50V X5R 0603
Need more? Email Us
Walsin Technology Corporation
CAP CER 180PF 50V C0G/NP0 0402
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0753 $57.9810
1,870+ $0.0618 $115.5660
2,895+ $0.0600 $173.7000
3,985+ $0.0580 $231.1300
5,155+ $0.0561 $289.1955
6,900+ $0.0503 $347.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,180 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess