The TCR5SB25U(TE85L) is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated voltage output from a higher input voltage, even when the input voltage is close to the desired output voltage.
Applications
- Power management in portable devices (smartphones, tablets, wearables)
- Voltage regulation in battery-powered systems
- Post-regulation for switching power supplies
- Microcontroller power supply
- Noise-sensitive analog circuits
Features
- Low dropout voltage
- Low quiescent current
- Overcurrent protection
- Thermal shutdown protection
- Small surface mount package
- Stable with ceramic output capacitors
Benefits
- Extended battery life in portable devices
- Improved system reliability with built-in protection features
- Reduced power dissipation and heat generation
- Simplified circuit design
- Compact solution for space-constrained applications
Specifications
The TCR5SB25U(TE85L) typically offers a fixed output voltage of 2.5V with a low dropout voltage, typically around 0.14V at a specified output current. The low quiescent current minimizes power consumption in standby mode. It includes overcurrent and thermal shutdown protection to prevent damage from overload or overheating. The small surface mount package is designed for efficient PCB assembly. The device is stable with ceramic output capacitors, contributing to system stability and reducing the need for bulky electrolytic capacitors. The operating temperature range is typically from -40°C to +85°C.
This LDO regulator provides a stable and efficient power solution for a wide range of applications, especially those requiring low power consumption and compact size. The integrated protection features enhance system reliability and simplify the design process.