Introducing the ZXMN61N03FTA from Diodes Incorporated
Diodes Incorporated presents the ZXMN61N03FTA, a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) that is designed to deliver efficient power management and conversion in a compact package. This MOSFET is a perfect choice for a wide range of applications, from power supplies to motor drives, offering both reliability and efficiency.
The ZXMN61N03FTA boasts a low on-resistance (RDS(on)) which ensures minimal power loss during operation, making it an energy-efficient solution for your circuit designs. With its continuous drain current (ID) of 49A, this FET can handle significant power without overheating, thanks to its excellent thermal performance.
One of the key features of the ZXMN61N03FTA is its SOT-23 package, which is not only space-saving but also allows for a simplified PCB layout. This small form factor is crucial for modern electronic devices where space is at a premium. Moreover, the SOT-23 package is widely used and recognized for its ease of integration into various circuit designs.
With a maximum power dissipation of 1.25W, the ZXMN61N03FTA can withstand challenging conditions while maintaining its performance. The device also supports a wide operating temperature range from -55°C to +150°C, ensuring stability and reliability across different environments and applications.
The ZXMN61N03FTA is also RoHS compliant, meaning it meets the environmental standards that restrict the use of hazardous substances in electronic equipment. This commitment to environmental responsibility makes it a suitable choice for companies looking to create greener products.
Whether you're designing power management systems, DC-DC converters, or any application requiring a high-performance N-Channel MOSFET, the ZXMN61N03FTA from Diodes Incorporated offers the perfect blend of efficiency, compactness, and durability. Its robust characteristics ensure that it will be a reliable component in your electronic designs, contributing to the overall performance and longevity of your products.
Choose the ZXMN61N03FTA for your next project and experience the quality and performance that Diodes Incorporated is known for.