EN
  • EN
  • DE

CM316X7R225K10AT.

Part No CM316X7R225K10AT.
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 F, 10%, X7R, 10 V, 1206 [3216 Metric] Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 2.2 µF
Mounting SMD (SMT)
Case / Package 1206
Case Code (Imperial) 1206
Case / Package 3216
Dielectric X7R
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 2
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Tolerance 10 %
Voltage Rating 10 V
Voltage Rating (DC) 10 V
Width 1.6 mm
Win Source Part Number 1052511-CM316X7R225K10AT.
Categories Ceramic Capacitors
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM316X7R225K10AT. CAD Model

Description

The AVX Corp/Kyocera Corp CM316X7R225K10AT is a ceramic capacitor that is ideal for general-purpose applications.

  • Capacitance: 2.2 µF
  • Voltage Rating: 10V
  • Tolerance: 10%
  • Termination: SMD/SMT
  • Package Type: 1206 (3216)
  • Width: 1.6 mm
  • Operating Temperature: -55°C to 125°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Murata Electronics North America
CAP CER 0.022UF 100V X7R 0805
Lowest to $0.0340
TDK Corporation
CAP CER 1UF 16V X7R 0603
Lowest to $0.0583
Taiyo Yuden
CAP CER 43PF 50V C0G/NP0 0201
Need more? Email Us
United Chemi-Con
CAP CER 0.68UF 500V X7R 3025
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 220PF 100V X7R 0603
Need more? Email Us
TDK Corporation
CAP CER 4700PF 50V X8R 0402
Need more? Email Us
Taiyo Yuden
CAP CER 220PF 50V C0G/NP0 0402
Need more? Email Us
Walsin Technology Corporation
CAP CER 180PF 50V C0G/NP0 0402
Need more? Email Us
TDK Corporation
CAP CER 18PF 50V C0G 0402
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess