EN
  • EN
  • DE

CX2016DB40000D0FLJZ1

Part No CX2016DB40000D0FLJZ1
Manufacturer AVX Corp/Kyocera Corp
Catalog Crystals
Description CRYSTAL 40.0000MHZ 8PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kyocera International Inc. Electronic Components
Packaging Reel
Type MHz Crystal
Frequency 40MHz
Frequency Stability ±15ppm
Frequency Tolerance ±10ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 50 Ohms
Operating Mode Fundamental
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-SMD, No Lead
Dimension 0.079" L x 0.063" W
Height - Seated (Maximum) 0.018" (0.45mm)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805865-CX2016DB40000D0FLJZ1
Ultra Librarian 3D Model Ultra Librarian CX2016DB40000D0FLJZ1 CAD Model

Description

The MHz Crystal is a high-quality product from Kyocera International Inc. Electronic Components.

  • Frequency: 40MHz
  • ESR: 50 Ohms
  • Frequency Stability: ±15ppm
  • Frequency Tolerance: ±10ppm
  • Load Capacitance: 8pF
  • Mode: Fundamental
  • Temperature Range: -30°C to 85°C
  • Units per Package: 1,000
  • Manufacturer Package: 4-SMD, No Lead
  • Dimensions: 0.079" L x 0.063" W
  • Maximum Seated Height: 0.018" (0.45mm)

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.7771
Abracon LLC
CRYSTAL 4.0000MHZ 18PF TH
Need more? Email Us
Interquip Electronics
Crystal 24.000MHz 12PF SMCE-3225 Series
Need more? Email Us
Diodes Incorporated
CRYSTAL 20.0000MHZ 16PF SMD
Lowest to $1.3789
Interquip Electronics
Crystal 8.000MHz 12PF SMCE-5032 Series
Need more? Email Us
TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
Abracon LLC
CRYSTAL 12.2880MHZ 18PF SMD
Need more? Email Us
Seiko Instruments
CRYSTAL 32.7680KHZ 6PF TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1704 $58.5200
125+ $0.9604 $120.0500
190+ $0.9304 $176.7760
260+ $0.9004 $234.1040
335+ $0.8703 $291.5505
445+ $0.7803 $347.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess