EN
  • EN
  • DE

CX3225SB26000B6FZF30

Part No CX3225SB26000B6FZF30
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976545-CX3225SB26000B6FZF30
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX3225SB26000B6FZF30 CAD Model

Description

The CX3225SB26000B6FZF30 is a 26 MHz ceramic SMD crystal resonator produced by AVX Corp/Kyocera Corp. This crystal provides a stable and accurate frequency reference for various electronic circuits. Surface mount technology allows for automated assembly, making it ideal for high-volume production. This component is essential for precise timing in applications such as microcontrollers, wireless communication, and real-time clocks.

Applications

  • Microcontroller Clocking: Provides the primary clock signal for microcontrollers, ensuring accurate operation.
  • Wireless Communication: Used in RF transceivers for frequency generation and synchronization in wireless devices.
  • Real-Time Clocks (RTC): Offers a stable timekeeping reference in RTC circuits.
  • Frequency Synthesizers: Acts as a reference oscillator for frequency synthesizers.
  • Digital Signal Processing (DSP): Provides a stable clock signal for DSP applications, ensuring accurate data processing.

Features

  • Frequency: Operates at a precise frequency of 26 MHz.
  • SMD Package: Designed as a Surface Mount Device (SMD) for easy and automated assembly.
  • Ceramic Resonator: Constructed with high-quality ceramic materials for stability and reliability.
  • Compact Size: Small form factor suitable for space-constrained applications.
  • High Frequency Stability: Provides stable frequency output over a wide range of operating conditions.

Benefits

  • Accurate Timing: Ensures precise and reliable timing in electronic circuits.
  • Reliable Performance: Ceramic construction offers excellent resistance to environmental factors and ensures long-term reliability.
  • Cost-Effective Assembly: SMD package facilitates automated assembly, reducing manufacturing costs.
  • Space-Saving Design: Compact size allows for integration into small and portable electronic devices.
  • Stable Frequency Output: Maintains consistent frequency output, critical for applications requiring high precision.

Additional Details

The CX3225SB26000B6FZF30 is part of the CX3225SB series, known for their robust design and consistent performance. The device's electrical parameters, including frequency tolerance, load capacitance, and series resistance, are specified in the datasheet. AVX Corp/Kyocera Corp are well-regarded for producing high-quality passive components used in a wide range of electronic applications. This crystal is RoHS compliant. The 3.2 x 2.5 mm package size helps in miniaturizing electronic designs.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Sagami
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.2041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess