EN
  • EN
  • DE

CX3225SB40000D0FSSC1

Part No CX3225SB40000D0FSSC1
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969813-CX3225SB40000D0FSSC1
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX3225SB40000D0FSSC1 CAD Model

Description

The CX3225SB40000D0FSSC1 is a crystal resonator manufactured by AVX Corp/Kyocera Corp. This is a surface-mount device (SMD) used in various electronic applications that require precise frequency control. The 'CX' prefix designates a crystal product, '3225' represents the package size (3.2 x 2.5 mm), and '40000' indicates the frequency of 40.000 MHz.

Applications:

  • Microcontroller clock source
  • Real-time clocks (RTC)
  • Wireless communication devices (Bluetooth, Wi-Fi)
  • Consumer electronics
  • Industrial control systems

Features:

  • Miniature SMD package (3.2 x 2.5 mm)
  • Precise frequency of 40.000 MHz
  • High stability
  • Excellent aging characteristics
  • RoHS compliant

Benefits:

  • Accurate and stable frequency generation
  • Small size for space-constrained designs
  • Reliable performance over a wide temperature range
  • Long-term stability ensures consistent operation
  • Environmentally friendly due to RoHS compliance

Technical Specifications (Typical):

  • Frequency: 40.000 MHz
  • Frequency Tolerance: ±10 ppm
  • Frequency Stability: ±15 ppm (-40°C to +85°C)
  • Load Capacitance: 16 pF
  • Operating Temperature Range: -40°C to +85°C
  • Package: 3225 (3.2 x 2.5 mm)

This crystal resonator provides a highly accurate and stable frequency source for a wide range of electronic devices, ensuring reliable and precise timing in critical applications.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Microchip Technology
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess