EN
  • EN
  • DE

EXO-3 14.7456MHZ

Part No EXO-3 14.7456MHZ
Manufacturer AVX Corp/Kyocera Corp
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176646-EXO-3 14.7456MHZ
Categories Custom Parts
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EXO-3 14.7456MHZ CAD Model

Description

The EXO-3 14.7456MHz is a crystal oscillator manufactured by AVX Corp/Kyocera Corp. Crystal oscillators are essential components in electronic circuits, providing a stable and accurate frequency reference for timing and synchronization purposes. The EXO-3 series is specifically designed for surface mount applications.

Applications

  • Microcontrollers: Providing a precise clock signal for microcontroller operation.
  • Real-Time Clocks (RTCs): Generating accurate timekeeping signals in RTC circuits.
  • Communication Systems: Serving as a frequency reference in radio and data communication equipment.
  • Embedded Systems: Providing timing signals for various embedded applications.
  • Digital Signal Processing (DSP): Synchronizing data processing operations in DSP systems.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Precise Frequency: Offers a highly accurate frequency output of 14.7456MHz.
  • Stable Frequency Over Temperature: Maintains frequency stability across a wide temperature range.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Compact Size: Small form factor allows for high-density mounting.

Benefits

  • Accurate Timing: Provides a reliable and accurate frequency reference for critical timing applications.
  • Easy Integration: SMT design simplifies assembly and reduces manufacturing costs.
  • Long-Term Stability: Maintains frequency accuracy over extended periods.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Space-Saving Design: Compact size allows for miniaturization of electronic circuits.

Additional Details

The EXO-3 series from AVX/Kyocera is known for its rugged construction and resistance to shock and vibration. The crystal is typically housed in a ceramic package for enhanced stability and protection. Electrical specifications include supply voltage (typically 3.3V or 5V), frequency tolerance, and operating temperature range. The load capacitance is an important parameter to consider when selecting a crystal oscillator, as it affects the frequency accuracy. The aging rate specifies the change in frequency over time. Crystals should be handled carefully to avoid mechanical stress that can affect their performance. The 14.7456MHz frequency is commonly used in communication protocols as it can be easily divided to standard baud rates.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
IBM
Need more? Email Us
Sipex Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $4.8972
Hitachi, Ltd
Need more? Email Us
Intel
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Crydom Co.
Three phase temperature compensated circuit breaker - 5 amps
Need more? Email Us
Intel
Atom™ Processor C2558 (2M Cache, 2.40 GHz) FC-BGA13E, Tray
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess