EN
  • EN
  • DE

KNA16100C45UA7TS

Part No KNA16100C45UA7TS
Manufacturer AVX Corp/Kyocera Corp
Catalog EMI/RFI Filters (LC, RC Networks)
Description Distributed constant type LC filter. Prevents ringing caused by circuit impedance. | FILTER LC 45PF 100MHZ SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Kyocera International Inc. Electronic Components
Packaging Reel
Status Obsolete
Type Low Pass
Technology LC
Center / Cutoff Frequency 100MHz (Cutoff)
Attenuation Value 30dB at 470MHz ~ 1GHz
Current 25mA
Values C = 45pF
ESD Protection No
Temperature Range - Operating -25°C ~ 85°C
Applications Data Lines for Mobile Devices
Voltage - Rated 25V
Mounting Style SMD
Manufacturer Package 0603 (1608 Metric), Array, 10 PC Pad
Parts Dimension 0.063" L x 0.032" W (1.60mm x 0.80mm)
Height 0.024" (0.60mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1193329-KNA16100C45UA7TS
Manufacturer Homepage www.kinseki.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KNA16100C45UA7TS CAD Model

Description

The KYOCERA International Inc. Electronic Components KNA16100C45UA7TS is a low pass filter designed for data lines in mobile devices.

  • Center/Cutoff Frequency: The filter has a center/cutoff frequency of 100MHz
  • Attenuation: and a 30dB attenuation value @ 470MHz ~ 1GHz.
  • Voltage Rating: The product has a voltage rating of 25V
  • Current: and a current of 25mA.
  • Size: It has a size of 0.063 inches L x 0.032 inches W (1.60mm x 0.80mm)
  • Height: and a height of 0.024 inches (0.60mm).
  • Package: The package is an array of 10 PC pad
  • Mounting: and is mounted on the surface.
  • Operating Temperature: The temperature range for operation is -25°C to 85°C.
  • Status: The product is now obsolete.

You May Also Be Interested in

TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess