EN
  • EN
  • DE

KT2520K26000ZAW23ZMS

Part No KT2520K26000ZAW23ZMS
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (J - L)
Description KYOKT2520K26000ZAW23ZMS X'tal Osc, 26MHZ,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 969181-KT2520K26000ZAW23ZMS
Categories OEM Parts(J-L)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KT2520K26000ZAW23ZMS CAD Model

Description

The KT2520K26000ZAW23ZMS is a high-precision crystal resonator manufactured by AVX Corp/Kyocera Corp. These resonators are designed for applications requiring stable and accurate frequency control, making them suitable for a wide range of electronic devices.

Applications

  • Real-time clocks (RTC)
  • Microcontrollers
  • Wireless communication devices (e.g., Bluetooth, Wi-Fi)
  • GPS modules
  • Automotive electronics

Features

  • Small size (2.5 x 2.0 mm footprint)
  • High frequency stability
  • Excellent aging characteristics
  • Low power consumption
  • Surface mount device (SMD)
  • Tight tolerance

Benefits

  • Provides accurate and stable frequency reference for critical timing applications.
  • Enables reliable operation of electronic devices in various environmental conditions.
  • Reduces power consumption in battery-powered devices.
  • Simplifies circuit design with its compact size and SMD package.
  • Enhances the performance and reliability of wireless communication systems.

Additional Details

The KT2520K26000ZAW23ZMS operates at a frequency of 26 MHz. It is available in a ceramic package, ensuring robustness and reliability. Key technical specifications include frequency tolerance, operating temperature range, and load capacitance. The specific load capacitance is usually indicated in the full part number designation or datasheet. This crystal resonator is designed to meet stringent industry standards for quality and performance.

You May Also Be Interested in

Lowpower
Lowest to $0.0405
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lowpower
Lowest to $0.0643
Leshan Radio
Lowest to $0.0215
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Chilisin
Lowest to $0.0517
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess