The SF14-0836M5UUA2 is a common mode choke manufactured by AVX Corporation (now part of Kyocera AVX). These chokes are designed to suppress common-mode noise in electronic circuits, improving signal integrity and reducing electromagnetic interference (EMI).
Applications:
- USB interfaces
- IEEE 1394 (FireWire) interfaces
- LVDS signal lines
- CAN bus
- Power lines
Features:
- Surface Mount Device (SMD)
- Compact Size
- High Common Mode Impedance
- Low Differential Mode Impedance
- Excellent EMI Suppression
Benefits:
- Effective Noise Suppression: High common mode impedance effectively attenuates common mode noise.
- Minimal Signal Distortion: Low differential mode impedance ensures minimal impact on differential signals.
- Space Saving: Compact size allows for high-density circuit designs.
- Easy Assembly: Surface mount design is compatible with automated pick-and-place equipment.
- Improved Signal Integrity: Reduces noise and interference for cleaner signal transmission.
Additional Details:
The SF14-0836M5UUA2 common mode choke is designed for automated pick-and-place assembly, streamlining the manufacturing process. It is constructed using high-quality materials to ensure reliable performance and long-term stability. The choke's compact size makes it suitable for use in portable electronic devices and other space-constrained applications. Its impedance characteristics are carefully designed to provide optimal noise suppression without significantly affecting signal quality. It is commonly used in high-speed data interfaces to prevent EMI and ensure reliable data transmission.
This common mode choke complies with industry standards for performance and environmental safety. It is an essential component for ensuring signal integrity and reducing EMI in sensitive electronic circuits. The specific impedance, current rating, and voltage rating should be verified in the datasheet for particular applications.