EN
  • EN
  • DE

SF14-0881M5UBA1

Part No SF14-0881M5UBA1
Manufacturer AVX Corp/Kyocera Corp
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Category Filters
Family SAW Filters
Win Source Part Number 189158-SF14-0881M5UBA1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF14-0881M5UBA1 CAD Model

Description

The SF14-0881M5UBA1 is a thin film common mode filter manufactured by AVX Corp/Kyocera Corp. These filters are designed to suppress common mode noise while providing minimal impact to differential signals.

Applications:

  • High-speed data lines: Commonly used to filter noise in USB, HDMI, and Ethernet connections.
  • Mobile devices: Smartphones and tablets often employ common mode filters to improve signal integrity.
  • Automotive applications: CAN bus and other automotive communication systems benefit from noise filtering.
  • Industrial equipment: Sensitive electronic equipment in industrial settings requires robust noise suppression.

Features:

  • Thin film technology: Provides precise impedance control and excellent high-frequency performance.
  • Common mode noise suppression: Effectively attenuates unwanted common mode noise signals.
  • Low insertion loss: Maintains signal integrity with minimal attenuation of desired signals.
  • Compact size: Allows for integration into space-constrained applications.
  • High reliability: Designed for demanding environments and long-term performance.

Benefits:

  • Improved signal integrity: Reduces noise and interference for cleaner signals.
  • Enhanced system performance: Enables higher data rates and more reliable communication.
  • Reduced EMI emissions: Helps to meet regulatory requirements for electromagnetic interference.
  • Increased design flexibility: Small size and high performance allow for versatile integration.
  • Greater system reliability: Protects sensitive components from noise-related damage.

Additional Details:

While specific technical specifications such as impedance, attenuation characteristics, and operating frequency range require consultation of the official AVX Corp/Kyocera Corp datasheet for the SF14-0881M5UBA1 part, these filters generally exhibit excellent performance in the GHz range. The thin film construction ensures consistent performance across manufacturing lots. It is crucial to refer to the datasheet for the precise electrical characteristics and mechanical dimensions required for design and integration.

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess