EN
  • EN
  • DE

SF14-0881M5UBB2

Part No SF14-0881M5UBB2
Manufacturer AVX Corp/Kyocera Corp
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Category Filters
Family SAW Filters
Win Source Part Number 189159-SF14-0881M5UBB2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF14-0881M5UBB2 CAD Model

Description

The SF14-0881M5UBB2 is a thin film common mode filter manufactured by AVX Corp/Kyocera Corp. These filters are designed to suppress common mode noise while providing minimal impact to differential signals.

Applications:

  • High-speed data lines: Commonly used to filter noise in USB, HDMI, and Ethernet connections.
  • Mobile devices: Smartphones and tablets often employ common mode filters to improve signal integrity.
  • Automotive applications: CAN bus and other automotive communication systems benefit from noise filtering.
  • Industrial equipment: Sensitive electronic equipment in industrial settings requires robust noise suppression.

Features:

  • Thin film technology: Provides precise impedance control and excellent high-frequency performance.
  • Common mode noise suppression: Effectively attenuates unwanted common mode noise signals.
  • Low insertion loss: Maintains signal integrity with minimal attenuation of desired signals.
  • Compact size: Allows for integration into space-constrained applications.
  • High reliability: Designed for demanding environments and long-term performance.

Benefits:

  • Improved signal integrity: Reduces noise and interference for cleaner signals.
  • Enhanced system performance: Enables higher data rates and more reliable communication.
  • Reduced EMI emissions: Helps to meet regulatory requirements for electromagnetic interference.
  • Increased design flexibility: Small size and high performance allow for versatile integration.
  • Greater system reliability: Protects sensitive components from noise-related damage.

Additional Details:

While specific technical specifications such as impedance, attenuation characteristics, and operating frequency range require consultation of the official AVX Corp/Kyocera Corp datasheet for the SF14-0881M5UBB2 part, these filters generally exhibit excellent performance in the GHz range. The thin film construction ensures consistent performance across manufacturing lots. It is crucial to refer to the datasheet for the precise electrical characteristics and mechanical dimensions required for design and integration.

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess