EN
  • EN
  • DE

SF14-0942M5UB00

Part No SF14-0942M5UB00
Manufacturer AVX Corp/Kyocera Corp
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Category Filters
Family SAW Filters
Win Source Part Number 189162-SF14-0942M5UB00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF14-0942M5UB00 CAD Model

Description

The SF14-0942M5UB00 is a Surface Mount Device (SMD) bandpass filter produced by AVX Corp/Kyocera Corp. These filters are critical components in RF (Radio Frequency) and microwave circuits, designed to allow signals within a specific frequency range to pass through while attenuating signals outside that range. This functionality is essential for maintaining signal integrity and preventing interference in a variety of applications.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless networking equipment (routers, access points)
  • Satellite communication systems
  • Radar and navigation systems
  • Test and measurement instruments

Features

  • Surface mount design for easy integration into automated assembly processes.
  • Compact size, suitable for space-constrained applications.
  • High selectivity, ensuring effective rejection of unwanted signals.
  • Low insertion loss, minimizing signal attenuation within the passband.
  • Robust construction, providing reliable performance in demanding environments.

Benefits

  • Improved signal-to-noise ratio, resulting in clearer and more reliable communication.
  • Reduced interference between different frequency bands, enhancing system performance.
  • Simplified manufacturing process due to the surface mount design.
  • Smaller and more compact product designs.
  • Increased system reliability and longevity.

Technical Specifications

Detailed technical specifications, including the exact passband frequency, insertion loss, return loss, and power handling capabilities, can be found in the manufacturer's datasheet for the SF14-0942M5UB00. The 'SF14' prefix likely indicates the filter series, '0942' may correspond to a specific frequency or band of frequencies, and 'M5UB00' likely designates specific characteristics related to packaging, tolerance, and other electrical parameters. Refer to the datasheet provided by AVX Corp/Kyocera Corp for complete and accurate specifications.

You May Also Be Interested in

Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess