EN
  • EN
  • DE

SR155C102KAATR2

Part No SR155C102KAATR2
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SkyCap® SR
Package Tape & Reel (TR)
Capacitance 1000 pF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Radial
Dimension 0.150" L x 0.100" W (3.81mm x 2.54mm)
Height - Seated (Max) 0.150" (3.81mm)
Lead Spacing 0.100" (2.54mm)
Lead Style Straight
Standard Package 3,500
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0060
Win Source Part Number 1304987-SR155C102KAATR2
Ultra Librarian 3D Model Ultra Librarian SR155C102KAATR2 CAD Model

Description

The SR155C102KAATR2 is a multilayer ceramic capacitor (MLCC) from AVX Corporation/Kyocera Corporation, designed for surface mount applications. It is commonly used in various electronic circuits for filtering, decoupling, and bypass purposes. These capacitors are valued for their compact size, stable performance, and reliability in a wide range of applications.

Applications:

  • Decoupling: Used near integrated circuits (ICs) to provide a local charge reservoir, reducing voltage fluctuations and noise, ensuring stable operation.
  • Bypass: Shunting unwanted AC signals to ground, minimizing noise in DC circuits.
  • Filtering: Removing unwanted frequencies in signal processing and power supply circuits.
  • High-Frequency Circuits: Suitable for use in high-frequency applications due to its low equivalent series resistance (ESR).
  • General Purpose: Ideal for a wide range of applications where stable capacitance is required.

Features:

  • SMD (Surface Mount Device): Designed for automated assembly, reducing manufacturing costs.
  • Multilayer Ceramic Construction: Allows for high capacitance values in a small form factor.
  • Fixed Capacitance: Provides a specified capacitance value of 1000pF (1nF).
  • Voltage Rating: Rated for 50V DC.
  • Temperature Coefficient: X7R – Offers stable capacitance over a wide temperature range.

Benefits:

  • Compact Size: Allows for high-density mounting on circuit boards, optimizing space utilization.
  • Stable Performance: Maintains consistent capacitance over temperature and voltage variations, ensuring reliable circuit operation.
  • Effective Decoupling: Reduces noise and voltage fluctuations in sensitive electronic circuits, improving overall system performance.
  • Automated Assembly: Compatible with automated pick-and-place equipment, streamlining manufacturing processes.
  • High Reliability: Offers a long lifespan and stable performance, enhancing product reliability.

Specifications:

Capacitance: 1000pF (1nF)

Voltage Rating: 50V DC

Tolerance: ±10%

Temperature Coefficient: X7R

Package/Case: 1206 (3216 Metric)

Termination Style: Surface Mount (SMD/SMT)

You May Also Be Interested in

Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
Walsin Technology Corporation
CAP CER 0.1UF 200V X7R 0805
Lowest to $0.0233
Vishay
CAP CER 1000PF 40KV N4700 DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess