EN
  • EN
  • DE

SV14GA222JAR

Part No SV14GA222JAR
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SV
Package Bulk
Capacitance 2200 pF
Tolerance ±5%
Voltage - Rated 2000V (2kV)
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features High Voltage
Applications General Purpose
Mounting Type Through Hole
Package / Case Radial
Dimension 0.402" L x 0.200" W (10.20mm x 5.08mm)
Height - Seated (Max) 0.461" (11.70mm)
Lead Spacing 0.200" (5.08mm)
Lead Style Straight
Other Names 478-6828,-SV14GA222JAR
Standard Package 200
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0060
Win Source Part Number 1302929-SV14GA222JAR
Ultra Librarian 3D Model Ultra Librarian SV14GA222JAR CAD Model

Description

The SV14GA222JAR is a multilayer ceramic capacitor (MLCC) manufactured by AVX, now part of Kyocera AVX. These capacitors are designed for surface mount applications and are used in a wide variety of electronic circuits.

Applications:

  • Bypass and decoupling in digital circuits.
  • Filtering in power supplies.
  • Smoothing circuits.
  • RF and microwave applications.
  • Automotive electronics.
  • Industrial control systems.
  • Consumer electronics (smartphones, tablets, etc.).

Features:

  • Surface mount device (SMD).
  • Multilayer ceramic construction.
  • High capacitance stability over temperature.
  • Low equivalent series resistance (ESR).
  • Excellent high-frequency performance.
  • RoHS compliant.

Benefits:

  • Improved noise reduction in electronic circuits.
  • Reduced board space.
  • High reliability in harsh environments.
  • Simplified assembly.
  • Compliance with environmental regulations.

Additional Details:

The "SV" likely refers to a specific series within AVX's MLCC product line. The "14G" indicates case size and voltage rating. Refer to the datasheet. The "222" represents the capacitance code (consult the datasheet for exact capacitance value in pF). "JAR" may indicate tolerance and packaging. These capacitors are generally constructed using barium titanate dielectric material. The operating temperature range is typically -55°C to +125°C. They are suitable for reflow soldering processes. The termination is typically nickel barrier with tin plating for enhanced solderability. Refer to the AVX datasheet for details on temperature coefficient, aging rate, insulation resistance, and recommended soldering profiles. Check the case size and footprint to ensure compatibility with the PCB layout. Correct storage conditions are also described in the datasheet.

You May Also Be Interested in

Taiyo Yuden
CAP CER 1000PF 16V X7R 01005
Need more? Email Us
TDK Corporation
CAP CER 0.15UF 6.3V X7R 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER SMD
Need more? Email Us
Taiyo Yuden
CAP CER 4.7UF 16V X5R 0805
Lowest to $0.0337
Murata Electronics North America
CAP CER 10UF 10V X6S 0603
Need more? Email Us
Taiyo Yuden
CAP CER 1UF 50V X5R 0603
Need more? Email Us
Murata Electronics North America
CAP CER 0.47UF 10V X7S 0402
Need more? Email Us
Walsin Technology Corporation
CAP CER 180PF 50V C0G/NP0 0402
Need more? Email Us
TDK Corporation
CAP CER 4700PF 50V X8R 0402
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess