The AVX Corp/Kyocera Corp 720937-TPSD227K006R0100V is a tantalum capacitor manufactured by.
- Category: Tantalum Capacitors
- Package: Tape & Reel
- Standard Package: 500 pcs
- Capacitance: 6.3 µF
- Voltage Rating: 10 V
- Tolerance: ±10%
- Equivalent Series Resistance (ESR): 4 Ohm @ 100kHz
- Operating Temperature Range: -55°C to 125°C
This capacitor has a standard package of 500 pcs, making it suitable for both small and large-scale applications. With a capacitance of 6.3 µF and a voltage rating of 10 V, this component offers reliable performance in electronic circuits. It has a tolerance of ±10% and an equivalent series resistance (ESR) of 4 Ohm at 100kHz. The 720937-TPSD227K006R0100V is designed to operate in a temperature range of -55°C to 125°C, ensuring its suitability for various environments. This active product is widely available in the market and offers excellent value for money. Whether you're working on automotive or general-purpose projects, this tantalum capacitor is a reliable choice.