EN
  • EN
  • DE

05002-1R6BAZC

Part No 05002-1R6BAZC
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1190200-05002-1R6BAZC
Categories Ceramic Capacitors
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 05002-1R6BAZC CAD Model

Description

The 05002-1R6BAZC is a multilayer ceramic capacitor (MLCC) chip manufactured by AVX Corporation. It is designed for high-frequency applications and offers a very low equivalent series resistance (ESR). The '05002' likely refers to a specific case size or series within AVX's product line.

Applications

  • RF and microwave circuits: Used in high-frequency applications requiring low ESR and high Q-factor.
  • Wireless communication devices: Employed in cellular phones, WLAN, and Bluetooth modules.
  • High-frequency filters: Utilized in filters requiring precise capacitance values and low losses.
  • Matching networks: Used in impedance matching circuits to optimize signal transfer.

Features

  • Multilayer ceramic capacitor (MLCC): Provides high capacitance values in a small package.
  • Low ESR: Offers very low equivalent series resistance, minimizing losses in high-frequency circuits.
  • High Q-factor: Delivers high-quality performance in resonant circuits.
  • Small case size: Suitable for miniaturized electronic devices.
  • Capacitance Value: 1.6 pF (likely).

Benefits

  • Improved performance in high-frequency circuits: Low ESR and high Q-factor minimize losses and improve signal integrity.
  • Compact size: Allows for high-density circuit designs.
  • Reliable operation: Ceramic capacitors are known for their reliability and long lifespan.
  • Suitable for wireless applications: Meets the stringent requirements of wireless communication devices.

Additional Details

The 05002-1R6BAZC is a surface-mount device (SMD) and is typically mounted using reflow soldering techniques. The '1R6' likely indicates a capacitance value of 1.6 pF. The BAZC likely refers to specific electrical or packaging characteristics. Due to its low ESR and high Q-factor, this capacitor is ideal for use in demanding RF and microwave applications where minimizing losses and maximizing performance are critical.

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess