EN
  • EN
  • DE

06033D334KAT4A

Part No 06033D334KAT4A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814680-06033D334KAT4A
Ultra Librarian 3D Model Ultra Librarian 06033D334KAT4A CAD Model

Description

The 06033D334KAT4A is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. This capacitor is designed for general-purpose applications in electronic circuits. The 0603 package size indicates its compact dimensions, making it suitable for high-density circuit boards.

Applications:

  • Bypass Capacitor: Used to decouple power supply lines in various circuits.
  • Filtering: Employed in filter circuits to remove unwanted noise and ripple.
  • Timing Circuits: Integrated in timing circuits for frequency control.
  • Coupling Capacitor: Used to couple signals between different stages in amplifier circuits.
  • General Purpose: Applied in various general-purpose applications for energy storage.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small package.
  • Small Size (0603): Allows for use in compact electronic devices.
  • High Capacitance Value: Offers a capacitance of 0.33µF.
  • Voltage Rating: Designed for specific voltage levels in electronic circuits.
  • Temperature Stability: Maintains stable capacitance over a wide temperature range.

Benefits:

  • Effective Decoupling: Reduces noise and ripple on power supply lines.
  • Improved Circuit Performance: Enhances overall circuit stability and performance.
  • Compact Design: Small size allows for use in high-density circuit boards.
  • Versatile Application: Suitable for a wide range of general-purpose applications.
  • Long Service Life: Ceramic construction ensures long-term reliability.

Additional Details:

The 06033D334KAT4A has a capacitance value of 0.33µF and a voltage rating of 25V. It features X5R dielectric material, offering stable performance over temperature. It is typically used in surface mount technology (SMT) applications and requires appropriate soldering techniques for reliable connection. The capacitor is designed to meet industry standards for reliability and performance.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
Vishay
CAP CER 1000PF 40KV N4700 DISK
Need more? Email Us
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2947
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
TDK Corporation
CAP CER 500PF 10KV Y5P DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess