EN
  • EN
  • DE

100B102JT500XT

Part No 100B102JT500XT
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description Cap Ceramic 0.001uF 500V C0G 5% SMD 1111 125°C T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988436-100B102JT500XT
Categories Ceramic Capacitors
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 100B102JT500XT CAD Model

Description

The 100B102JT500XT is a ceramic capacitor manufactured by AVX Corporation. It is a high-quality, reliable capacitor designed for various general-purpose applications in electronic circuits. Its robust construction and stable electrical characteristics make it a preferred choice for engineers and designers.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Circuits
  • Timing Circuits
  • General Purpose Circuitry

Features

  • Ceramic Dielectric Material
  • High Capacitance Stability
  • Low Equivalent Series Resistance (ESR)
  • Surface Mount Device (SMD)
  • Compact Size

Benefits

  • Effective Noise Reduction: Provides excellent decoupling and bypass functionality, reducing noise and interference in electronic circuits.
  • Stable Performance: Maintains consistent electrical characteristics over a wide range of operating conditions and temperatures.
  • Efficient Circuit Operation: Low ESR ensures minimal power loss, contributing to efficient circuit operation.
  • Easy Assembly: Surface mount design simplifies assembly and allows for high-density circuit layouts.
  • Space Saving: Compact size enables use in space-constrained applications.

Additional Details

The 100B102JT500XT has a capacitance value of 1000 pF (102) with a tolerance of ±5% (J). The voltage rating is 500V (500). The dielectric material is likely a stable ceramic compound, providing reliable performance. The capacitor is designed for surface mount technology (SMD) and comes in a standard case size, facilitating automated assembly processes. Its temperature coefficient is within acceptable limits for general applications, ensuring capacitance stability over operating temperatures. The capacitor is suitable for applications requiring stable and reliable performance, such as power supplies, signal processing circuits, and digital logic circuits. AVX Corporation ensures high quality and reliability through rigorous testing and quality control procedures. The product datasheet provides comprehensive electrical and mechanical specifications for design and application purposes.

You May Also Be Interested in

TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess