EN
  • EN
  • DE

MT25QU128ABA8E14-0SIT

Part No MT25QU128ABA8E14-0SIT
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 128Mb(16MB) SPI NOR Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454522-MT25QU128ABA8E14-0SIT
Manufacturer Micron Technology Inc.
Package Bulk
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 128Mbit
Memory Organization 16M x 8
Memory Interface SPI - Quad I/O
Clock Frequency 133MHz
Write Cycle Time - Word, Page 8ms, 2.8ms
Voltage - Supply 1.7V ~ 2V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 24-TBGA
Supplier Device Package 24-T-PBGA (6x8)
Ultra Librarian 3D Model Ultra Librarian MT25QU128ABA8E14-0SIT CAD Model

Description

The MT25QU128ABA8E14-0SIT is a high-performance 128Mb(16MB) SPI NOR Flash memory module designed by Micron. This premium quality memory device offers a robust storage solution for a wide range of applications, including embedded systems, automotive electronics, and IoT devices. Boasting a Serial Peripheral Interface (SPI), this flash memory ensures high-speed data transfer rates, making it ideal for applications requiring fast boot or real-time data logging. Its compact form factor and low power consumption, coupled with a significant storage capacity, make it a perfect choice for designers looking to enhance their system's performance while maintaining efficiency. The product is engineered to deliver dependable data integrity and retention over extensive temperature ranges, ensuring reliability and durability in challenging environments. Micron's innovation and quality assurance promise exceptional performance, making the MT25QU128ABA8E14-0SIT a go-to flash memory solution for cutting-edge applications.

You May Also Be Interested in

Dell
DELL M393B1G70QH0-CMA
Need more? Email Us
Dell
DELL SNPDFK3YC/16G-OEM. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
32GB 4Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
2GB 1Rx8 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Need more? Email Us
Dell
2GB 1Rx8 PC3-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL YWJTR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess