EN
  • EN
  • DE

AP205C106KQZ2A

Part No AP205C106KQZ2A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CAP CER 10UF 50V X7R 2220 / Cap Ceramic 10uF 50V X7R 10% Pad SMD 2220 FlexiTerm 125°C Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Series FLEXITERM APS
Packaging Reel package
Capacitance 10μF
Tolerance ±10%
Voltage Rating DC 50V
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Features Soft Termination
Ratings COTS
Applications High Reliability, Automotive, Boardflex Sensitive
Mounting Surface Mount, MLCC
Package 2220 (5750 Metric)
Dimension 0.220" L x 0.200" W (5.59mm x 5.08mm)
Thickness (Maximum) 0.110" (2.79mm)
Win Source Part Number 768605-AP205C106KQZ2A
Popularity Medium
Supply and Demand Status Balance
Family Name APS
Introduction Date November 10, 2005
ECCN EAR99
Country of Origin United Kingdom
Ultra Librarian 3D Model Ultra Librarian AP205C106KQZ2A CAD Model

Description

The AVX Corporation capacitor is a high-quality electronic component that is perfect for high reliability, automotive, and boardflex-sensitive applications.

  • Family Name: APS
  • Category: Capacitors
  • Capacitance: 10μF
  • Tolerance: ±10%
  • Temperature Coefficient: X7R
  • Cross-Reference: KTF500B106K55NHT00, KTF500B106K55N1T00, C2220X106K5RALAUTO, C2220X106K5RACAUTO
  • EOL Date: Not Applicable
  • Popularity: Medium
  • ECCN: EAR99

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess